Atmel Corporation Memory - Flash - AT45DB081D-SSU AT45DB081D-SSU

Description
Manufacturer: Microchip Technology Win Source Part Number: 107176-AT45DB081D-SS U Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Family Name: AT45DB081D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): S25FL208K0RMFI011; W25X80LSNC; W25X80LSNCG; Introduction Date: November 01, 2005 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 107176-AT45DB081D-SS U Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Family Name: AT45DB081D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): S25FL208K0RMFI011; W25X80LSNC; W25X80LSNCG; Introduction Date: November 01, 2005 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB081D-SSU - 107176-AT45DB081D-SSU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB081D-SSU
107176-AT45DB081D-SSU
Memory - Flash - AT45DB081D-SSU 107176-AT45DB081D-SSU
Manufacturer: Microchip Technology Win Source Part Number: 107176-AT45DB081D-SS U Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Family Name: AT45DB081D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): S25FL208K0RMFI011; W25X80LSNC; W25X80LSNCG; Introduction Date: November 01, 2005 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 107176-AT45DB081D-SSU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (264 Bytes x 4096 pages)
Family Name: AT45DB081D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): S25FL208K0RMFI011; W25X80LSNC; W25X80LSNCG;
Introduction Date: November 01, 2005
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3.3V SOIC Memory IC and Storage Component - 774-AT45DB081D-SSU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SOIC Memory IC and Storage Component
774-AT45DB081D-SSU
3.3V SOIC Memory IC and Storage Component 774-AT45DB081D-SSU
NOR Flash Serial-SPI 3.3V 8M-bit 6ns 8-Pin SOIC N Tube Product overview: AT45DB081D-SSU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081D-SSU can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 8M-bit 6ns 8-Pin SOIC N Tube Product overview: AT45DB081D-SSU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081D-SSU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 107176-AT45DB081D-SSU 774-AT45DB081D-SSU
Product Name Memory - Flash - AT45DB081D-SSU 3.3V SOIC Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOIC; 8-SOIC Tube
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7
Access Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABNFI041-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
4 suppliers
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL164K0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details