Manufacturer: Atmel
Win Source Part Number: 221040-AT29C010-15TC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT29C010
Alternative Parts (Cross-Reference): AT29C010-12TC; AT29C010-70TC; AT29C010-90TC; Am29F010B-45EE\T;
Introduction Date: June 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
NOR Flash Parallel 5V 1M-bit 128K x 8 150ns 32-Pin TSOP-I Product overview: AT29C010-15TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010-15TC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 221040-AT29C010-15TC | 774-AT29C010-15TC |
| Product Name | Integrated Circuits(ICs) | 5V Memory IC and Storage Component |
| Memory Category | Flash | Flash |