IC FLASH 16MBIT SPI 15MHZ 28TSOP Product overview: AT45DB161B-TI-2.5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161B-TI-2.
Manufacturer: Microchip Technology
Win Source Part Number: 769015-AT45DB161B-TI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.5 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (528 Bytes x 4096 pages)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 15MHz
Write Cycle Time - Word, Page: 14ms
Memory Interface: SPI
Manufacturer Package: 28-TSOP
Alternative Parts (Cross-Reference): AT45DB161D-TU; AT45DB161B-TX-2.5; AT45DB161B-TI-2.5; AT45DB161B-TU-2.5;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 15MHz 28-TSOP
IC FLASH 16MBIT SPI 15MHZ 28TSOP
IC FLASH 16MBIT SPI 15MHZ 28TSOP
FLASH Memory IC 16Mbit SPI 15 MHz 28-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT45DB161B-TI-2.5 | 769015-AT45DB161B-TI-2.5 | AT45DB161B-TI-2.5-ND | AT45DB161B-TI-2.5 | AT45DB161B-TI-2.5 | AT45DB161B-TI-2.5 |
| Product Name | 15MHZ Memory IC and Storage Component | Memory - Flash - AT45DB161B-TI-2.5 | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 1.40E7 ns | 1.40E7 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; Tray | SSOP | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |