EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-SOIC
IC EEPROM 256KBIT PAR 28SOIC Product overview: AT28HC256E-12SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256E-12SU can be used for catalog matching and distributor lookup.
IC EEPROM 256KBIT PAR 28SOIC
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:WSOIC; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 256KBIT PAR 28SOIC
IC EEPROM 256KBIT PAR 28SOIC
EEPROM Memory IC 256Kbit Parallel 120 ns 28-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28HC256E-12SU-ND | 774-AT28HC256E-12SU | AT28HC256E-12SU | 68T4398 | AT28HC256E-12SU | AT28HC256E-12SU | AT28HC256E-12SU |
| Product Name | Memory | Memory IC and Storage Component | Memory | Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295", 7.50mm Width) | WSOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V | ||
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns |