Manufacturer: Atmel
Win Source Part Number: 1148463-AT45DB011-XI
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC FLASH 1MBIT SPI 15MHZ 14TSSOP Product overview: AT45DB011-XI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT45DB011-XI can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mbit SPI 15 MHz 14-TSSOP
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148463-AT45DB011-XI | 2020-AT45DB011-XI | AT45DB011-XI | AT45DB011-XI |
| Product Name | Memory - AT45DB011-XI | 15MHZ Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 1.50E7 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |