Manufacturer: Microchip Technology
Win Source Part Number: 911953-AT45DB161B-CN
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 20 MHz 8-CASON (6x8)
Package: Tray
Package: 8-VDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT45DB161
Categories: Integrated Circuits (ICs)
Case / Package: 8-CASON (6x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 378
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: AT45DB161-CNI, AT45DB161-CNI-ND
IC FLASH 16MBIT SPI 20MHZ 8CASON Product overview: AT45DB161B-CNI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161B-CNI can be used for catalog matching and distributor lookup.
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 20MHz 8-CASON (6x8)
FLASH Memory IC 16Mbit SPI 20 MHz 8-CASON (6x8)
IC FLASH 16MBIT SPI 20MHZ 8CASON
IC FLASH 16MBIT SPI 20MHZ 8CASON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911953-AT45DB161B-CNI | 774-AT45DB161B-CNI | AT45DB161B-CNI-ND | AT45DB161B-CNI | AT45DB161B-CNI | AT45DB161B-CNI |
| Product Name | Memory - Flash - AT45DB161B-CNI | 20MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-CASON (6x8) | Tray | 8-VDFN | 8-VDFN | ||
| Cycle Time | 1.40E7 ns |