FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 862116-AT29C020-90TC
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: FLASH Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP
Package: Tray
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT29C020
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 156
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT29C020-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C020-90TC can be used for catalog matching and distributor lookup.
FLASH Memory IC 2Mbit Parallel 90 ns 32-TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C020-90TC-ND | 862116-AT29C020-90TC | 774-AT29C020-90TC | AT29C020-90TC | AT29C020-90TC | AT29C020-90TC |
| Product Name | Memory | Memory - Flash - AT29C020-90TC | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | SOP; 32-TSOP | Tray | 32-TFSOP (0.724\", 18.40mm Width) |