Microchip Technology, Inc. Memory AT29C010A-12JI

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C010A-12JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C010A-12JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C010A-12JI
Memory IC and Storage Component 774-AT29C010A-12JI
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT29C010A-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010A-12JI can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT29C010A-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010A-12JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT29C010A-12JI - 078860-AT29C010A-12JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C010A-12JI
078860-AT29C010A-12JI
Memory - Flash - AT29C010A-12JI 078860-AT29C010A-12JI
Manufacturer: Microchip Technology Win Source Part Number: 078860-AT29C010A-12J I Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078860-AT29C010A-12JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT29C010A-12JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29C010A-12JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C010A-12JI
Integrated Circuits (ICs) - Memory AT29C010A-12JI
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C010A-12JI-ND 774-AT29C010A-12JI 078860-AT29C010A-12JI AT29C010A-12JI AT29C010A-12JI AT29C010A-12JI AT29C010A-12JI
Product Name Memory Memory IC and Storage Component Memory - Flash - AT29C010A-12JI Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type PLCC; 32-LCC (J-Lead) Tube PLCC; 32-PLCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details