Manufacturer: Microchip Technology
Win Source Part Number: 039358-AT29C1024-12J
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (64K x 16)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
FLASH Memory IC 1Mb (64K x 16) Parallel 120ns 44-PLCC (16.6x16.6)
IC FLASH 1MBIT PARALLEL 44PLCC Product overview: AT29C1024-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C1024-12JI can be used for catalog matching and distributor lookup.
IC FLASH 1MBIT PARALLEL 44PLCC
IC FLASH 1MBIT PARALLEL 44PLCC
FLASH Memory IC 1Mbit Parallel 120 ns 44-PLCC (16.6x16.6)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 039358-AT29C1024-12JI | AT29C1024-12JI-ND | 774-AT29C1024-12JI | AT29C1024-12JI | AT29C1024-12JI | AT29C1024-12JI |
| Product Name | Memory - Flash - AT29C1024-12JI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | 120 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | PLCC; 44-PLCC (16.59x16.59) | 44-LCC (J-Lead) | Tube | 44-LCC (J-Lead) |