Manufacturer: Microchip Technology
Win Source Part Number: 751924-AT45DB081B-CN
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (264 Bytes x 4096 pages)
Categories: Integrated Circuits
Supplier Device Package: 8-CASON (6x8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 15MHz
Write Cycle Time - Word, Page: 14ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: AT45DB081
Manufacturer Pack Quantity: 338
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.6V
IC FLASH 8MBIT SPI 15MHZ 8CASON Product overview: AT45DB081B-CNU-2.5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081B-CNU-2
IC FLASH 8MBIT SPI 15MHZ 8CASON
IC FLASH 8MBIT SPI 15MHZ 8CASON
FLASH Memory IC 8Mbit SPI 15 MHz 8-CASON (6x8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 751924-AT45DB081B-CNU-2.5 | 774-AT45DB081B-CNU-2.5 | AT45DB081B-CNU-2.5 | AT45DB081B-CNU-2.5 | AT45DB081B-CNU-2.5 |
| Product Name | Memory - Flash - AT45DB081B-CNU-2.5 | 15MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 1.40E7 ns | 1.40E7 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 2.5V ~ 3.6V | 3.6V; 2.5V ~ 3.6V | 3.6V; 2.5V ~ 3.6V | 3.6V; 2.5V ~ 3.6V |