FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 66MHz 28-TSOP
IC FLASH 16MBIT SPI 66MHZ 28TSOP Product overview: AT45DB161D-TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161D-TU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 086525-AT45DB161D-TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (528 Bytes x 4096 pages)
Family Name: AT45DB161D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): AT45DB161B-TX-2.5; AT45DB161B-TI-2.5; AT45DB161B-TU-2.5;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
FLASH Memory IC 16Mbit SPI 66 MHz 28-TSOP
IC FLASH 16MBIT SPI 66MHZ 28TSOP
IC FLASH 16MBIT SPI 66MHZ 28TSOP
IC FLASH 16MBIT SPI 66MHZ 28TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB161D-TU-ND | 774-AT45DB161D-TU | 086525-AT45DB161D-TU | AT45DB161D-TU | AT45DB161D-TU | AT45DB161D-TU | AT45DB161D-TU |
| Product Name | Memory | 66MHZ Memory IC and Storage Component | Memory - Flash - AT45DB161D-TU | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | TSSOP; Tray | SOP; 28-TSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | 28-TSSOP (0.465", 11.80mm Width) |