IC FLASH 1MBIT SPI 15MHZ 14TSSOP Product overview: AT45DB011-XC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB011-XC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148462-AT45DB011-XC
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
FLASH Memory IC 1Mb (264 Bytes x 512 pages) SPI 15MHz 14-TSSOP
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
FLASH Memory IC 1Mbit SPI 15 MHz 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT45DB011-XC | 1148462-AT45DB011-XC | AT45DB011-XC-ND | AT45DB011-XC | AT45DB011-XC | AT45DB011-XC | AT45DB011-XC |
| Product Name | 15MHZ Memory IC and Storage Component | Memory - AT45DB011-XC | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 1.50E7 ns | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TSSOP; Tube | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |