Microchip Technology, Inc. Memory AT29C512-90PI

Description
FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-PDIP
Request a Quote Datasheet
Description
FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C512-90PI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-PDIP

FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-PDIP

Buy Now Datasheet
Memory - Flash - AT29C512-90PI - 221054-AT29C512-90PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C512-90PI
221054-AT29C512-90PI
Memory - Flash - AT29C512-90PI 221054-AT29C512-90PI
Manufacturer: Microchip Technology Win Source Part Number: 221054-AT29C512-90PI Packaging: Tube/Rail Mounting: Through Hole Technology: FLASH Memory Size: 512Kb (64K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221054-AT29C512-90PI
Packaging: Tube/Rail
Mounting: Through Hole
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C512-90PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C512-90PI
Memory IC and Storage Component 774-AT29C512-90PI
IC FLASH 512KBIT PARALLEL 32DIP Product overview: AT29C512-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-90PI can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32DIP Product overview: AT29C512-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-90PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 512KBIT PARALLEL 32DIP

IC FLASH 512KBIT PARALLEL 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29C512-90PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C512-90PI
Integrated Circuits (ICs) - Memory AT29C512-90PI
IC FLASH 512KBIT PARALLEL 32DIP

IC FLASH 512KBIT PARALLEL 32DIP

Supplier's Site
IC FLASH 512KBIT PARALLEL 32DIP

IC FLASH 512KBIT PARALLEL 32DIP

Supplier's Site Datasheet
Memory - AT29C512-90PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 90 ns 32-PDIP

FLASH Memory IC 512Kbit Parallel 90 ns 32-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C512-90PI-ND 221054-AT29C512-90PI 774-AT29C512-90PI AT29C512-90PI AT29C512-90PI AT29C512-90PI AT29C512-90PI
Product Name Memory Memory - Flash - AT29C512-90PI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "32-DIP (0.600"", 15.24mm)" DIP; 32-DIP Tube DIP; 32-DIP (0.600", 15.24mm) DIP; 32-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064P0XMFB003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
6 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C010-55DM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details