Microchip Technology, Inc. Memory - Flash - AT29C020-15PI AT29C020-15PI

Description
Manufacturer: Microchip Technology Win Source Part Number: 811674-AT29C020-15PI Packaging: Tube Mounting Style: Through Hole Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 150ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PDIP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 32-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT29C020
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 811674-AT29C020-15PI Packaging: Tube Mounting Style: Through Hole Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 150ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PDIP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 32-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT29C020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29C020-15PI - 811674-AT29C020-15PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C020-15PI
811674-AT29C020-15PI
Memory - Flash - AT29C020-15PI 811674-AT29C020-15PI
Manufacturer: Microchip Technology Win Source Part Number: 811674-AT29C020-15PI Packaging: Tube Mounting Style: Through Hole Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 150ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PDIP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 32-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT29C020

Manufacturer: Microchip Technology
Win Source Part Number: 811674-AT29C020-15PI
Packaging: Tube
Mounting Style: Through Hole
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 150ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Manufacturer Package: 32-DIP (0.600", 15.24mm)
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: AT29C020

Buy Now
Memory IC and Storage Component - 774-AT29C020-15PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C020-15PI
Memory IC and Storage Component 774-AT29C020-15PI
IC FLASH 2M PARALLEL 32DIP / 2-Megabit 256K x 8 5-volt Only CMOS Flash Memory Product overview: AT29C020-15PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C020-15PI can be used for catalog matching and distributor lookup.

IC FLASH 2M PARALLEL 32DIP / 2-Megabit 256K x 8 5-volt Only CMOS Flash Memory Product overview: AT29C020-15PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C020-15PI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT29C020-15PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 150 ns 32-PDIP

FLASH Memory IC 2Mbit Parallel 150 ns 32-PDIP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32DIP

IC FLASH 2MBIT PARALLEL 32DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 811674-AT29C020-15PI 774-AT29C020-15PI AT29C020-15PI AT29C020-15PI
Product Name Memory - Flash - AT29C020-15PI Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 150 ns 150 ns 150 ns 150 ns
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL128SAGMFBR00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details