IC FLASH 16MBIT SPI 15MHZ 28TSOP / FLASH Memory IC 16Mbit SPI 15 MHz 28-TSOP Product overview: AT45D161-TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ, 15 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, 15 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT45D161-TC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342579-AT45D161-TC
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 234
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mbit
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package: 28-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TC)
Memory Format: FLASH
Clock Frequency: 15 MHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT45D161
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Memory Organization: 528 Bytes x 4096 pages
FLASH Memory IC 16Mbit SPI 15 MHz 28-TSOP
IC FLASH 16MBIT SPI 15MHZ 28TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-AT45D161-TC | 1342579-AT45D161-TC | AT45D161-TC | AT45D161-TC |
| Product Name | 15MHZ 15 MHz Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 1.50E7 ns | 1.50E7 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |