Microchip Technology, Inc. Memory AT28LV64B-25TI

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-TSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28LV64B-25TI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-TSOP

EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-TSOP

Buy Now Datasheet
Memory - EEPROM - AT28LV64B-25TI - 911906-AT28LV64B-25TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28LV64B-25TI
911906-AT28LV64B-25TI
Memory - EEPROM - AT28LV64B-25TI 911906-AT28LV64B-25TI
Manufacturer: Microchip Technology Win Source Part Number: 911906-AT28LV64B-25T I Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 250 ns 28-TSOP Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT28LV64 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 911906-AT28LV64B-25TI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 250 ns 28-TSOP
Package: Tray
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT28LV64
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28LV64B-25TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28LV64B-25TI
Memory IC and Storage Component 774-AT28LV64B-25TI
IC EEPROM 64KBIT PARALLEL 28TSOP Product overview: AT28LV64B-25TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV64B-25TI can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 28TSOP Product overview: AT28LV64B-25TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV64B-25TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28LV64B-25TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 250 ns 28-TSOP

EEPROM Memory IC 64Kbit Parallel 250 ns 28-TSOP

Buy Now Datasheet
IC EEPROM 64KBIT PARALLEL 28TSOP

IC EEPROM 64KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28LV64B-25TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28LV64B-25TI
Integrated Circuits (ICs) - Memory AT28LV64B-25TI
IC EEPROM 64KBIT PARALLEL 28TSOP

IC EEPROM 64KBIT PARALLEL 28TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28LV64B-25TI-ND 911906-AT28LV64B-25TI 774-AT28LV64B-25TI AT28LV64B-25TI AT28LV64B-25TI AT28LV64B-25TI
Product Name Memory Memory - EEPROM - AT28LV64B-25TI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" SOP; SSOP; 28-TSOP TSSOP; Tray SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) SSOP; TSSOP
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 93C06T/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - A2C00042866 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers