Microchip Technology, Inc. Memory AT29C512-12JI

Description
FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote
Description
FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT29C512-12JI is a 512Kbit Flash memory device from Quarktwin Technology Ltd., designed for in-system programming and erasing. It operates at a single 5V supply and features a fast read access time of 120 ns. The memory is organized into 512 sectors, each containing 128 bytes, allowing for sector-based programming with a cycle time of 10 ms. The device supports both hardware and software data protection mechanisms to prevent inadvertent programming. With a typical active current of 50 mA and a low standby current of 100 µA, the AT29C512-12JI is suitable for low-power applications. It has a typical endurance of over 10,000 write cycles per sector and is compatible with both CMOS and TTL logic levels. The device is available in a 32-lead PLCC package and is rated for industrial temperature ranges from -40°C to 85°C, making it suitable for a variety of applications in harsh environments.

Datasheet Summary
Powered by GS/AI

The AT29C512-12JI is a 512Kbit Flash memory device from Quarktwin Technology Ltd., designed for in-system programming and erasing. It operates at a single 5V supply and features a fast read access time of 120 ns. The memory is organized into 512 sectors, each containing 128 bytes, allowing for sector-based programming with a cycle time of 10 ms. The device supports both hardware and software data protection mechanisms to prevent inadvertent programming. With a typical active current of 50 mA and a low standby current of 100 µA, the AT29C512-12JI is suitable for low-power applications. It has a typical endurance of over 10,000 write cycles per sector and is compatible with both CMOS and TTL logic levels. The device is available in a 32-lead PLCC package and is rated for industrial temperature ranges from -40°C to 85°C, making it suitable for a variety of applications in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C512-12JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C512-12JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C512-12JI
Memory IC and Storage Component 774-AT29C512-12JI
IC FLASH 512KBIT PARALLEL 32PLCC Product overview: AT29C512-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-12JI can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32PLCC Product overview: AT29C512-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-12JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT29C512-12JI - 078882-AT29C512-12JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C512-12JI
078882-AT29C512-12JI
Memory - Flash - AT29C512-12JI 078882-AT29C512-12JI
Manufacturer: Microchip Technology Win Source Part Number: 078882-AT29C512-12JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078882-AT29C512-12JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT29C512-12JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 120 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 512Kbit Parallel 120 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29C512-12JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C512-12JI
Integrated Circuits (ICs) - Memory AT29C512-12JI
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C512-12JI-ND 774-AT29C512-12JI 078882-AT29C512-12JI AT29C512-12JI AT29C512-12JI AT29C512-12JI AT29C512-12JI
Product Name Memory Memory IC and Storage Component Memory - Flash - AT29C512-12JI Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-LCC (J-Lead) Tube PLCC; 32-PLCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers