FLASH Memory IC 4Mb (512K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
Manufacturer: Microchip Technology
Win Source Part Number: 768975-AT29LV040A-15
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 150ns
Part Status: Obsolete(EOL)
Family Name: AT29LV040A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20ms
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): W29C040P90BG; W29C040P70BN; W29C040P-90K; W29C040P-70K;
Introduction Date: May 16, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: AT29LV040A-15JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV040A-15JC can be used for catalog matching and distributor lookup.
FLASH Memory IC 4Mbit Parallel 150 ns 32-PLCC (13.97x11.43)
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29LV040A-15JC-ND | 768975-AT29LV040A-15JC | 774-AT29LV040A-15JC | AT29LV040A-15JC | AT29LV040A-15JC | AT29LV040A-15JC |
| Product Name | Memory | Memory - Flash - AT29LV040A-15JC | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | PLCC; 32-LCC (J-Lead) | Tube | 32-LCC (J-Lead) |