Microchip Technology, Inc. Memory IC and Storage Component AT49BV002-90TC

Description
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT49BV002-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002-90TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT49BV002-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002-90TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT49BV002-90TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV002-90TC
Memory IC and Storage Component 774-AT49BV002-90TC
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT49BV002-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002-90TC can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT49BV002-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002-90TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49BV002-90TC - 862162-AT49BV002-90TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV002-90TC
862162-AT49BV002-90TC
Memory - Flash - AT49BV002-90TC 862162-AT49BV002-90TC
Manufacturer: Microchip Technology Win Source Part Number: 862162-AT49BV002-90T C Operating Temperature Range: 0°C ~ 70°C (TC) Features: FLASH Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP Package: Tray Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT49BV002 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 156 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 862162-AT49BV002-90TC
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: FLASH Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP
Package: Tray
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT49BV002
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 156
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - AT49BV002-90TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 90 ns 32-TSOP

FLASH Memory IC 2Mbit Parallel 90 ns 32-TSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49BV002-90TC 862162-AT49BV002-90TC AT49BV002-90TC AT49BV002-90TC
Product Name Memory IC and Storage Component Memory - Flash - AT49BV002-90TC Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 32-TFSOP (0.724", 18.40mm Width) SOP; 32-TSOP 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - IS29GL01GS-11DHV023 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers