IC FLASH 256KBIT PARALLEL 28DIP Product overview: AT29C256-20PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-20PC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 768966-AT29C256-20PC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 28-DIP (0.600", 15.24mm)
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 200ns
Part Status: Obsolete(EOL)
Family Name: AT29C256
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): AT29C256-20JC; AT29C256-20TC; AT29C256-20PX; AT29C512-20PC;
Introduction Date: May 16, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
FLASH Memory IC 256Kb (32K x 8) Parallel 200ns 28-PDIP
IC FLASH 256KBIT PARALLEL 28DIP
FLASH Memory IC 256Kbit Parallel 200 ns 28-PDIP
IC FLASH 256KBIT PARALLEL 28DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT29C256-20PC | 768966-AT29C256-20PC | AT29C256-20PC-ND | AT29C256-20PC | AT29C256-20PC | AT29C256-20PC |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT29C256-20PC | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | 200 ns | |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |