FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 50MHz 8-SOIC
IC FLASH 32MBIT SPI 50MHZ 8SOIC
IC FLASH 32MBIT SPI 50MHZ 8SOIC
FLASH Memory IC 32Mbit SPI 50 MHz 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB321D-SU-2.5-ND | AT45DB321D-SU-2.5 | AT45DB321D-SU-2.5 | AT45DB321D-SU-2.5 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |