Microchip Technology, Inc. Memory AT29BV040A-20JU

Description
FLASH Memory IC 4Mb (512K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29BV040A-20JU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 200ns 32-PLCC (13.97x11.43)

FLASH Memory IC 4Mb (512K x 8) Parallel 200ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Flash - AT29BV040A-20JU - 812308-AT29BV040A-20JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29BV040A-20JU
812308-AT29BV040A-20JU
Memory - Flash - AT29BV040A-20JU 812308-AT29BV040A-20JU
Manufacturer: Microchip Technology Win Source Part Number: 812308-AT29BV040A-20 JU Packaging: Tube Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 200ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 32-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 32 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: AT29BV040

Manufacturer: Microchip Technology
Win Source Part Number: 812308-AT29BV040A-20JU
Packaging: Tube
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 200ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20ms
Memory Interface: Parallel
Manufacturer Package: 32-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 32
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: AT29BV040

Buy Now
Memory IC and Storage Component - 774-AT29BV040A-20JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29BV040A-20JU
Memory IC and Storage Component 774-AT29BV040A-20JU
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: AT29BV040A-20JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29BV040A-20JU can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32PLCC Product overview: AT29BV040A-20JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29BV040A-20JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29BV040A-20JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29BV040A-20JU
Integrated Circuits (ICs) - Memory AT29BV040A-20JU
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT29BV040A-20JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 200 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 4Mbit Parallel 200 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29BV040A-20JU-ND 812308-AT29BV040A-20JU 774-AT29BV040A-20JU AT29BV040A-20JU AT29BV040A-20JU AT29BV040A-20JU
Product Name Memory Memory - Flash - AT29BV040A-20JU Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type PLCC; 32-LCC (J-Lead) Tube 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL128S-10DHB02-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers
Memory - S25FL128SAGBHBB00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details