Microchip Technology, Inc. Memory AT28HC256E-12PI

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28HC256E-12PI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP

EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP

Buy Now Datasheet
Memory - EEPROM - AT28HC256E-12PI - 911900-AT28HC256E-12PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28HC256E-12PI
911900-AT28HC256E-12PI
Memory - EEPROM - AT28HC256E-12PI 911900-AT28HC256E-12PI
Manufacturer: Microchip Technology Win Source Part Number: 911900-AT28HC256E-12 PI Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 120 ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT28HC256 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 14 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 911900-AT28HC256E-12PI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 120 ns 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT28HC256
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 14
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC256E-12PI
Memory IC and Storage Component 774-AT28HC256E-12PI
IC EEPROM 256KBIT PARALLEL 28DIP Product overview: AT28HC256E-12PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256E-12PI can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PARALLEL 28DIP Product overview: AT28HC256E-12PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256E-12PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28HC256E-12PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28HC256E-12PI
Integrated Circuits (ICs) - Memory AT28HC256E-12PI
IC EEPROM 256KBIT PARALLEL 28DIP

IC EEPROM 256KBIT PARALLEL 28DIP

Supplier's Site
Memory - AT28HC256E-12PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 120 ns 28-PDIP

EEPROM Memory IC 256Kbit Parallel 120 ns 28-PDIP

Buy Now Datasheet
IC EEPROM 256KBIT PARALLEL 28DIP

IC EEPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28HC256E-12PI-ND 911900-AT28HC256E-12PI 774-AT28HC256E-12PI AT28HC256E-12PI AT28HC256E-12PI AT28HC256E-12PI
Product Name Memory Memory - EEPROM - AT28HC256E-12PI Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-PDIP Tube DIP; 28-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016NS15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 40060299 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers