Microchip Technology, Inc. Memory - Flash - AT45DB021D-SH-T AT45DB021D-SH-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 092041-AT45DB021D-SH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Family Name: AT45DB021D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): M45PE20-VMN6; M45PE20-VMN6TP; W25P20VSNIGTR; M25P20-VMN6PBA; Introduction Date: November 01, 2007 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 092041-AT45DB021D-SH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Family Name: AT45DB021D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): M45PE20-VMN6; M45PE20-VMN6TP; W25P20VSNIGTR; M25P20-VMN6PBA; Introduction Date: November 01, 2007 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB021D-SH-T - 092041-AT45DB021D-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB021D-SH-T
092041-AT45DB021D-SH-T
Memory - Flash - AT45DB021D-SH-T 092041-AT45DB021D-SH-T
Manufacturer: Microchip Technology Win Source Part Number: 092041-AT45DB021D-SH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Family Name: AT45DB021D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): M45PE20-VMN6; M45PE20-VMN6TP; W25P20VSNIGTR; M25P20-VMN6PBA; Introduction Date: November 01, 2007 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 092041-AT45DB021D-SH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (264 Bytes x 1024 pages)
Family Name: AT45DB021D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): M45PE20-VMN6; M45PE20-VMN6TP; W25P20VSNIGTR; M25P20-VMN6PBA;
Introduction Date: November 01, 2007
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
66MHZ Memory IC and Storage Component - 774-AT45DB021D-SH-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Memory IC and Storage Component
774-AT45DB021D-SH-T
66MHZ Memory IC and Storage Component 774-AT45DB021D-SH-T
IC FLASH 2MBIT SPI 66MHZ 8SOIC Product overview: AT45DB021D-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB021D-SH-T can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 66MHZ 8SOIC Product overview: AT45DB021D-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB021D-SH-T can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 2MBIT SPI 66MHZ 8SOIC

IC FLASH 2MBIT SPI 66MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT45DB021D-SH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DB021D-SH-T
Integrated Circuits (ICs) - Memory - Memory AT45DB021D-SH-T
IC FLASH 2MBIT SPI 66MHZ 8SOIC

IC FLASH 2MBIT SPI 66MHZ 8SOIC

Supplier's Site
Memory - AT45DB021D-SH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 66 MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 092041-AT45DB021D-SH-T 774-AT45DB021D-SH-T AT45DB021D-SH-T AT45DB021D-SH-T AT45DB021D-SH-T
Product Name Memory - Flash - AT45DB021D-SH-T 66MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V -40degC ~ 85degC (TC) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details