IC FLASH 1MBIT PARALLEL 44PLCC Product overview: AT29C1024-90JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C1024-90JI can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mb (64K x 16) Parallel 90ns 44-PLCC (16.6x16.6)
Manufacturer: Atmel
Win Source Part Number: 1148327-AT29C1024-90
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
FLASH Memory IC 1Mbit Parallel 90 ns 44-PLCC (16.6x16.6)
IC FLASH 1MBIT PARALLEL 44PLCC
IC FLASH 1MBIT PARALLEL 44PLCC
IC FLASH 1MBIT PARALLEL 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT29C1024-90JI | AT29C1024-90JI-ND | 1148327-AT29C1024-90JI | AT29C1024-90JI | AT29C1024-90JI | AT29C1024-90JI | AT29C1024-90JI |
| Product Name | Memory IC and Storage Component | Memory | Memory - AT29C1024-90JI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Cycle Time | 1.00E7 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |