The AT28HC256F-90FM/883 is a military-grade 256-Kbit (32,768 x 8) high-speed paged parallel EEPROM. It features a fast read access time of 90 ns and supports automatic page write operations with a page write cycle time of 3 ms or a maximum of 10 ms for 1 to 64 bytes. The device operates with a single 5V ± 10% supply and has low power dissipation, with an active current of 80 mA and a CMOS standby current of 3 mA. This EEPROM incorporates hardware and software data protection mechanisms, along with data polling for end-of-write detection. It is built using high-reliability CMOS technology, offering an endurance of 10,000 to 100,000 write cycles and a data retention period of up to 10 years. The device is compatible with both CMOS and TTL inputs and outputs, and it comes in various package types including 32-Lead CERDIP, 32-Lead Flatpack, 32-Lead CLCC, and 30-Pin PGA. The AT28HC256F-90FM/883 is suitable for applications requiring reliable memory storage in military and industrial environments.
IC EEPROM 256KBIT PAR 28FLATPK Product overview: AT28HC256F-90FM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90FM/
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-FlatPack, Ceramic Bottom-Brazed
Win Source Part Number: 1021565-AT28HC256F-9
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 15
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 90 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-CFlatPack
Supplier Device Package: 28-FlatPack, Ceramic Bottom-Brazed
Temperature Range - Operating: -55°C ~ 125°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 3ms
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT28HC256F90FM883
Base Product Number: AT28HC256
RoHS Status: RoHS non-compliant
IC EEPROM 256KBIT PAR 28FLATPK
IC EEPROM 256KBIT PAR 28FLATPK
EEPROM Memory IC 256Kbit Parallel 90 ns 28-FlatPack, Ceramic Bottom-Brazed
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28HC256F-90FM/883 | AT28HC256F90FM883-ND | 1021565-AT28HC256F-90FM/883 | AT28HC256F-90FM/883 | AT28HC256F-90FM/883 | AT28HC256F-90FM/883 | 68T4416 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | |||
| Data Retention | 10 years | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits |