The AT29C257-70JC is a 256Kbit (32K x 8) Flash memory device from Quarktwin Technology Ltd., designed for 5-volt-only operation. It features a fast read access time of 70 ns and supports single-cycle reprogramming with internal address and data latches for 64 bytes. The device allows for page programming with a program cycle time of 10 ms and a chip erase time of 10 ms. It incorporates both hardware and software data protection mechanisms to prevent inadvertent programming. The AT29C257 is characterized by low power dissipation, with an active current of 50 mA and a standby current of 300 µA. It offers a typical endurance of over 10,000 cycles, making it suitable for applications requiring frequent data updates. The device is compatible with both CMOS and TTL logic levels and is pin-compatible with the AT29C010A and AT29C512, facilitating easy upgrades in existing systems. The operating temperature range for this commercial version is from 0°C to 70°C.
IC FLASH 256KBIT PARALLEL 32PLCC Product overview: AT29C257-70JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C257-70JC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148344-AT29C257-70J
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
FLASH Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
IC FLASH 256KBIT PARALLEL 32PLCC
IC FLASH 256KBIT PARALLEL 32PLCC
FLASH Memory IC 256Kbit Parallel 70 ns 32-PLCC (13.97x11.43)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT29C257-70JC | 1148344-AT29C257-70JC | AT29C257-70JC-ND | AT29C257-70JC | AT29C257-70JC | AT29C257-70JC |
| Product Name | Memory IC and Storage Component | Memory - AT29C257-70JC | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 1.00E7 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |