IC FLASH 2MBIT SPI 10MHZ 32PLCC Product overview: AT45D021-JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT45D021-JI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148448-AT45D021-JI
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC FLASH 2MBIT SPI 10MHZ 32PLCC
FLASH Memory IC 2Mbit SPI 10 MHz 32-PLCC (13.97x11.43)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-AT45D021-JI | 1148448-AT45D021-JI | AT45D021-JI | AT45D021-JI |
| Product Name | 10MHZ Memory IC and Storage Component | Memory - AT45D021-JI | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH |
| Cycle Time | 1.40E7 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |