Microchip Technology, Inc. Memory - Flash - AT45DB161-CI AT45DB161-CI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019493-AT45DB161-CI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 24-CBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 13MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019493-AT45DB161-CI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 24-CBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 13MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161-CI - 1019493-AT45DB161-CI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161-CI
1019493-AT45DB161-CI
Memory - Flash - AT45DB161-CI 1019493-AT45DB161-CI
Manufacturer: Microchip Technology Win Source Part Number: 1019493-AT45DB161-CI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 24-CBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 13MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019493-AT45DB161-CI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (528 Bytes x 4096 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 24-CBGA
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 13MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT45DB161-CI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 13MHz 24-CBGA (7x9.5)

FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 13MHz 24-CBGA (7x9.5)

Buy Now Datasheet
13MHZ Memory IC and Storage Component - 774-AT45DB161-CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13MHZ Memory IC and Storage Component
774-AT45DB161-CI
13MHZ Memory IC and Storage Component 774-AT45DB161-CI
IC FLASH 16MBIT SPI 13MHZ 24CBGA Product overview: AT45DB161-CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 13MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161-CI can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 13MHZ 24CBGA Product overview: AT45DB161-CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 13MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161-CI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT45DB161-CI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 13 MHz 24-CBGA (7x9.5)

FLASH Memory IC 16Mbit SPI 13 MHz 24-CBGA (7x9.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT45DB161-CI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB161-CI
Integrated Circuits (ICs) - Memory AT45DB161-CI
IC FLASH 16MBIT SPI 13MHZ 24CBGA

IC FLASH 16MBIT SPI 13MHZ 24CBGA

Supplier's Site
IC FLASH 16MBIT SPI 13MHZ 24CBGA

IC FLASH 16MBIT SPI 13MHZ 24CBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1019493-AT45DB161-CI AT45DB161-CI-ND 774-AT45DB161-CI AT45DB161-CI AT45DB161-CI AT45DB161-CI
Product Name Memory - Flash - AT45DB161-CI Memory 13MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-CBGA 24-LBGA, CSPBGA BGA; CSP; Tray BGA; 24-LBGA, CSPBGA BGA
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064P0XMFB003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
6 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details