Microchip Technology, Inc. Memory AT49BV001ANT-55VU

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-VSOP
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-VSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49BV001ANT-55VU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-VSOP

FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-VSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV001ANT-55VU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV001ANT-55VU
Memory IC and Storage Component 774-AT49BV001ANT-55VU
IC FLASH 1MBIT PARALLEL 32VSOP Product overview: AT49BV001ANT-55VU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV001ANT-55V U can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32VSOP Product overview: AT49BV001ANT-55VU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV001ANT-55VU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49BV001ANT-55VU - 769025-AT49BV001ANT-55VU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV001ANT-55VU
769025-AT49BV001ANT-55VU
Memory - Flash - AT49BV001ANT-55VU 769025-AT49BV001ANT-55VU
Manufacturer: Microchip Technology Win Source Part Number: 769025-AT49BV001ANT- 55VU Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: AT49BV001AN Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-VSOP Alternative Parts (Cross-Reference): W39L010Q-90; W39L010Q-90G; W39L010Q-90BG; W39L010Q-70G; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769025-AT49BV001ANT-55VU
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: AT49BV001AN
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 32-VSOP
Alternative Parts (Cross-Reference): W39L010Q-90; W39L010Q-90G; W39L010Q-90BG; W39L010Q-70G;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT49BV001ANT-55VU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 55 ns 32-VSOP

FLASH Memory IC 1Mbit Parallel 55 ns 32-VSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV001ANT-55VU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV001ANT-55VU
Integrated Circuits (ICs) - Memory AT49BV001ANT-55VU
IC FLASH 1MBIT PARALLEL 32VSOP

IC FLASH 1MBIT PARALLEL 32VSOP

Supplier's Site
IC FLASH 1MBIT PARALLEL 32VSOP

IC FLASH 1MBIT PARALLEL 32VSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV001ANT-55VU-ND 774-AT49BV001ANT-55VU 769025-AT49BV001ANT-55VU AT49BV001ANT-55VU AT49BV001ANT-55VU AT49BV001ANT-55VU
Product Name Memory Memory IC and Storage Component Memory - Flash - AT49BV001ANT-55VU Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" Tray 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 794 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details