IC FLASH 256KBIT PARALLEL 28DIP Product overview: AT29C256-12PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-12PI can be used for catalog matching and distributor lookup.
FLASH Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP
Manufacturer: Atmel
Win Source Part Number: 1148330-AT29C256-12P
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC FLASH 256KBIT PARALLEL 28DIP
FLASH Memory IC 256Kbit Parallel 120 ns 28-PDIP
IC FLASH 256KBIT PARALLEL 28DIP
IC FLASH 256KBIT PARALLEL 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT29C256-12PI | AT29C256-12PI-ND | 1148330-AT29C256-12PI | AT29C256-12PI | AT29C256-12PI | AT29C256-12PI | AT29C256-12PI |
| Product Name | Memory IC and Storage Component | Memory | Memory - AT29C256-12PI | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | 120 ns | ||
| Cycle Time | 1.00E7 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |