EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: AT28HC64B-90JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64B-90JU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148271-AT28HC64B-90
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:PLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 64KBIT PARALLEL 32PLCC
EEPROM Memory IC 64Kbit Parallel 90 ns 32-PLCC (13.97x11.43)
IC EEPROM 64KBIT PARALLEL 32PLCC
IC EEPROM 64KBIT PARALLEL 32PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28HC64B-90JU-ND | 774-AT28HC64B-90JU | 1148271-AT28HC64B-90JU | 68T4427 | AT28HC64B-90JU | AT28HC64B-90JU | AT28HC64B-90JU | AT28HC64B-90JU |
| Product Name | Memory | Memory IC and Storage Component | Memory - AT28HC64B-90JU | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | PLCC; 32-LCC (J-Lead) | PLCC | 32-LCC (J-Lead) | 32-LCC (J-Lead) | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | Surface Mount | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns |