IC FLASH 1MBIT PARALLEL 32TSOP Product overview: AT49BV001NT-90TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV001NT-90TI
Manufacturer: Microchip Technology
Win Source Part Number: 199411-AT49BV001NT-9
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
FLASH Memory IC 1Mbit Parallel 90 ns 32-TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT49BV001NT-90TI | 199411-AT49BV001NT-90TI | AT49BV001NT-90TI-ND | AT49BV001NT-90TI | AT49BV001NT-90TI | AT49BV001NT-90TI |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT49BV001NT-90TI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |
| Cycle Time | 50000 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |