Microchip Technology, Inc. Memory AT29C040A-12JI

Description
FLASH Memory IC 4Mb (512K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C040A-12JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

FLASH Memory IC 4Mb (512K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Flash - AT29C040A-12JI - 911913-AT29C040A-12JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C040A-12JI
911913-AT29C040A-12JI
Memory - Flash - AT29C040A-12JI 911913-AT29C040A-12JI
Manufacturer: Microchip Technology Win Source Part Number: 911913-AT29C040A-12J I Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) Parallel 120 ns 32-PLCC (13.97x11.43) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: AT29C040 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 911913-AT29C040A-12JI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 4Mb (512K x 8) Parallel 120 ns 32-PLCC (13.97x11.43)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT29C040
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C040A-12JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C040A-12JI
Memory IC and Storage Component 774-AT29C040A-12JI
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: AT29C040A-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C040A-12JI can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32PLCC Product overview: AT29C040A-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C040A-12JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29C040A-12JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 4Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29C040A-12JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C040A-12JI
Integrated Circuits (ICs) - Memory AT29C040A-12JI
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C040A-12JI-ND 911913-AT29C040A-12JI 774-AT29C040A-12JI AT29C040A-12JI AT29C040A-12JI AT29C040A-12JI
Product Name Memory Memory - Flash - AT29C040A-12JI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type PLCC; 32-LCC (J-Lead) PLCC; 32-PLCC (13.97x11.43) Tube 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 580970-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers