Microchip Technology, Inc. Memory IC and Storage Component AT29BV020-15TC

Description
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT29BV020-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29BV020-15TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT29BV020-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29BV020-15TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT29BV020-15TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29BV020-15TC
Memory IC and Storage Component 774-AT29BV020-15TC
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT29BV020-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29BV020-15TC can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT29BV020-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29BV020-15TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT29BV020-15TC - 039349-AT29BV020-15TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29BV020-15TC
039349-AT29BV020-15TC
Memory - Flash - AT29BV020-15TC 039349-AT29BV020-15TC
Manufacturer: Microchip Technology Win Source Part Number: 039349-AT29BV020-15T C Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039349-AT29BV020-15TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT29BV020-15TC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 150ns 32-TSOP

FLASH Memory IC 2Mb (256K x 8) Parallel 150ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29BV020-15TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29BV020-15TC
Integrated Circuits (ICs) - Memory AT29BV020-15TC
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site
Memory - AT29BV020-15TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 150 ns 32-TSOP

FLASH Memory IC 2Mbit Parallel 150 ns 32-TSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT29BV020-15TC 039349-AT29BV020-15TC AT29BV020-15TC-ND AT29BV020-15TC AT29BV020-15TC AT29BV020-15TC
Product Name Memory IC and Storage Component Memory - Flash - AT29BV020-15TC Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns
Cycle Time 2.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers