The AT29C010A-90PI is a 5-volt-only Flash programmable and erasable read-only memory (PEROM) with a capacity of 1 megabit, organized as 131,072 words by 8 bits. It features a fast read access time of 90 ns and supports sector programming with a cycle time of 10 ms. The device includes 1024 sectors, each containing 128 bytes, and offers internal address and data latches for efficient operation. This memory chip is designed for in-system reprogrammability, requiring only 5-volt commands for programming. It has a typical endurance of over 10,000 write cycles and operates with low power dissipation, consuming 50 mA during active operation and 100 µA in CMOS standby mode. The AT29C010A also incorporates hardware and software data protection features to prevent inadvertent programming. The device is compatible with both CMOS and TTL logic levels and is available in various package types, including a 32-lead PDIP. It operates over commercial and industrial temperature ranges, making it suitable for a variety of applications.
FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-PDIP
IC FLASH 1MBIT PARALLEL 32DIP Product overview: AT29C010A-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010A-90PI can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mbit Parallel 90 ns 32-PDIP
IC FLASH 1MBIT PARALLEL 32DIP
IC FLASH 1MBIT PARALLEL 32DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C010A-90PI-ND | 774-AT29C010A-90PI | AT29C010A-90PI | AT29C010A-90PI | AT29C010A-90PI |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | DIP; "32-DIP (0.600"", 15.24mm)" | Tube | DIP; 32-DIP (0.600\", 15.24mm) |