FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-SOIC
IC FLASH 16MBIT SPI 85MHZ 8SOIC
IC FLASH 16MBIT SPI 85MHZ 8SOIC
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC
IC FLASH 16MBIT SPI 85MHZ 8SOIC
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB161E-SHD-TTR-ND | AT45DB161E-SHD-T | AT45DB161E-SHD-T | AT45DB161E-SHD-T | AT45DB161E-SHD-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) |