Manufacturer: Microchip Technology
Win Source Part Number: 769010-AT45DB021B-TI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Mb (264 Bytes x 1024 pages)
Part Status: Obsolete(EOL)
Family Name: AT45DB021B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 14ms
Memory Interface: SPI
Manufacturer Package: 28-TSOP
Alternative Parts (Cross-Reference): IS25F021A-5VL-R; IS25F021A-3VL-R; IS25F021A-5V-R; IS25F021A-3V-R ;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC FLASH 2MBIT SPI 20MHZ 28TSOP Product overview: AT45DB021B-TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB021B-TI can be used for catalog matching and distributor lookup.
FLASH Memory IC 2Mb (264 Bytes x 1024 pages) SPI 20MHz 28-TSOP
FLASH Memory IC 2Mbit SPI 20 MHz 28-TSOP
IC FLASH 2MBIT SPI 20MHZ 28TSOP
IC FLASH 2MBIT SPI 20MHZ 28TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 769010-AT45DB021B-TI | 774-AT45DB021B-TI | AT45DB021B-TI-ND | AT45DB021B-TI | AT45DB021B-TI | AT45DB021B-TI |
| Product Name | Memory - Flash - AT45DB021B-TI | 20MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 1.40E7 ns | 1.40E7 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP | TSSOP; Tray | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | SSOP; TSSOP |