Microchip Technology, Inc. Memory IC and Storage Component AT29C040A-90TC

Description
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT29C040A-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C040A-90TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT29C040A-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C040A-90TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT29C040A-90TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C040A-90TC
Memory IC and Storage Component 774-AT29C040A-90TC
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT29C040A-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C040A-90TC can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT29C040A-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C040A-90TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29C040A-90TC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 90ns 32-TSOP

FLASH Memory IC 4Mb (512K x 8) Parallel 90ns 32-TSOP

Buy Now Datasheet
Memory - AT29C040A-90TC - 1148319-AT29C040A-90TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT29C040A-90TC
1148319-AT29C040A-90TC
Memory - AT29C040A-90TC 1148319-AT29C040A-90TC
Manufacturer: Atmel Win Source Part Number: 1148319-AT29C040A-90 TC Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148319-AT29C040A-90TC
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - AT29C040A-90TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C040A-90TC
Integrated Circuits (ICs) - Memory AT29C040A-90TC
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT29C040A-90TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 90 ns 32-TSOP

FLASH Memory IC 4Mbit Parallel 90 ns 32-TSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT29C040A-90TC AT29C040A-90TC-ND 1148319-AT29C040A-90TC AT29C040A-90TC AT29C040A-90TC AT29C040A-90TC AT29C040A-90TC
Product Name Memory IC and Storage Component Memory Memory - AT29C040A-90TC Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Cycle Time 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - QMP9GL512P11FFI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details