Manufacturer: Microchip Technology
Win Source Part Number: 911914-AT29C040A-15P
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 4Mb (512K x 8) Parallel 150 ns 32-PDIP
Package: Tube
Package: 32-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT29C040
Categories: Integrated Circuits (ICs)
Case / Package: 32-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH Memory IC 4Mb (512K x 8) Parallel 150ns 32-PDIP
IC FLASH 4MBIT PARALLEL 32DIP Product overview: AT29C040A-15PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C040A-15PI can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT PARALLEL 32DIP
FLASH Memory IC 4Mbit Parallel 150 ns 32-PDIP
IC FLASH 4MBIT PARALLEL 32DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911914-AT29C040A-15PI | AT29C040A-15PI-ND | 774-AT29C040A-15PI | AT29C040A-15PI | AT29C040A-15PI | AT29C040A-15PI |
| Product Name | Memory - Flash - AT29C040A-15PI | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; 32-PDIP | DIP; "32-DIP (0.600"", 15.24mm)" | Tube | DIP; 32-DIP (0.600\", 15.24mm) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |