FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 10MHz 28-TSOP
IC FLASH 8MBIT SPI 10MHZ 28TSOP
IC FLASH 8MBIT SPI 10MHZ 28TSOP
FLASH Memory IC 8Mbit SPI 10 MHz 28-TSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB081-TI-ND | AT45DB081-TI | AT45DB081-TI | AT45DB081-TI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |