Microchip Technology, Inc. Memory AT29C257-12JI

Description
FLASH Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C257-12JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

FLASH Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Flash - AT29C257-12JI - 039359-AT29C257-12JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C257-12JI
039359-AT29C257-12JI
Memory - Flash - AT29C257-12JI 039359-AT29C257-12JI
Manufacturer: Microchip Technology Win Source Part Number: 039359-AT29C257-12JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 256Kb (32K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039359-AT29C257-12JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 256Kb (32K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C257-12JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C257-12JI
Memory IC and Storage Component 774-AT29C257-12JI
IC FLASH 256KBIT PARALLEL 32PLCC Product overview: AT29C257-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C257-12JI can be used for catalog matching and distributor lookup.

IC FLASH 256KBIT PARALLEL 32PLCC Product overview: AT29C257-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C257-12JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29C257-12JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit Parallel 120 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 256Kbit Parallel 120 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29C257-12JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C257-12JI
Integrated Circuits (ICs) - Memory AT29C257-12JI
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C257-12JI-ND 039359-AT29C257-12JI 774-AT29C257-12JI AT29C257-12JI AT29C257-12JI AT29C257-12JI AT29C257-12JI
Product Name Memory Memory - Flash - AT29C257-12JI Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-LCC (J-Lead) PLCC; 32-PLCC Tube 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL127SABBHV700XQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details