FLASH Memory IC 2Mb (264 Bytes x 1024 pages) SPI 20MHz 28-TSOP
Manufacturer: Atmel
Win Source Part Number: 1148466-AT45DB021B-T
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC FLASH 2MBIT SPI 20MHZ 28TSOP Product overview: AT45DB021B-TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB021B-TU can be used for catalog matching and distributor lookup.
FLASH Memory IC 2Mbit SPI 20 MHz 28-TSOP
IC FLASH 2MBIT SPI 20MHZ 28TSOP
IC FLASH 2MBIT SPI 20MHZ 28TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB021B-TU-ND | 1148466-AT45DB021B-TU | 774-AT45DB021B-TU | AT45DB021B-TU | AT45DB021B-TU | AT45DB021B-TU |
| Product Name | Memory | Memory - AT45DB021B-TU | 20MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | TSSOP; Tray | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | SSOP; TSSOP |