Microchip Technology, Inc. Memory IC and Storage Component AT29C256-20TC

Description
IC FLASH 256KBIT 200NS 28TSOP Product overview: AT29C256-20TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-20TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256KBIT 200NS 28TSOP Product overview: AT29C256-20TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-20TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT29C256-20TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C256-20TC
Memory IC and Storage Component 774-AT29C256-20TC
IC FLASH 256KBIT 200NS 28TSOP Product overview: AT29C256-20TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-20TC can be used for catalog matching and distributor lookup.

IC FLASH 256KBIT 200NS 28TSOP Product overview: AT29C256-20TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-20TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT29C256-20TC - 078877-AT29C256-20TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C256-20TC
078877-AT29C256-20TC
Memory - Flash - AT29C256-20TC 078877-AT29C256-20TC
Manufacturer: Microchip Technology Win Source Part Number: 078877-AT29C256-20TC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 256Kb (32K x 8) Access Time: 200ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078877-AT29C256-20TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 256Kb (32K x 8)
Access Time: 200ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT29C256-20TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit Parallel 200 ns 28-TSOP

FLASH Memory IC 256Kbit Parallel 200 ns 28-TSOP

Buy Now Datasheet
IC FLASH 256KBIT PARALLEL 28TSOP

IC FLASH 256KBIT PARALLEL 28TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT29C256-20TC 078877-AT29C256-20TC AT29C256-20TC AT29C256-20TC
Product Name Memory IC and Storage Component Memory - Flash - AT29C256-20TC Memory Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Flash
Access Time 200 ns 200 ns 200 ns 200 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 16-4072-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers