Microchip Technology, Inc. Memory - EEPROM - AT28HC64BF-90TU AT28HC64BF-90TU

Description
Manufacturer: Microchip Technology Win Source Part Number: 039344-AT28HC64BF-90 TU Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039344-AT28HC64BF-90 TU Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28HC64BF-90TU - 039344-AT28HC64BF-90TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28HC64BF-90TU
039344-AT28HC64BF-90TU
Memory - EEPROM - AT28HC64BF-90TU 039344-AT28HC64BF-90TU
Manufacturer: Microchip Technology Win Source Part Number: 039344-AT28HC64BF-90 TU Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039344-AT28HC64BF-90TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28HC64BF-90TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC64BF-90TU
Memory IC and Storage Component 774-AT28HC64BF-90TU
IC EEPROM 64KBIT 90NS 28TSOP Product overview: AT28HC64BF-90TU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64BF-90TU can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT 90NS 28TSOP Product overview: AT28HC64BF-90TU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64BF-90TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT PARALLEL 28TSOP

IC EEPROM 64KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
Memory - AT28HC64BF-90TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 90 ns 28-TSOP

EEPROM Memory IC 64Kbit Parallel 90 ns 28-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 039344-AT28HC64BF-90TU 774-AT28HC64BF-90TU AT28HC64BF-90TU AT28HC64BF-90TU
Product Name Memory - EEPROM - AT28HC64BF-90TU Memory IC and Storage Component Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details