DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
330
340
350
360
370
380
387
388
389
390
391
392
393
394
395
396
397
398
399
400
410
417
| Product Name | Notes |
|---|---|
| "Diode Array 4 Independent Schottky 50V 3A (DC) Surface Mount 16-SOIC (0.295"", 7.50mm Width)" | |
| "Diode Array 4 Independent Schottky 50V 3A (DC) Through Hole 8-DIP (0.300"", 7.62mm)" | |
| 1.7V@1A 75NS 1A 1KV SOD-123FL | |
| 10.2V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP2010N8T | |
| 10V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 10V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 10V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F | |
| 11.5V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SGP1006N2 | |
| 11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP2010N8T | |
| 11V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6) | |
| 12.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1508N5T | |
| 12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2 | |
| 12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP2116P8 | |
| 12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0808P4T | |
| 12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T | |
| 12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P3 | |
| 12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P3T | |
| 12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1313P6T | |
| 12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1713P8T | |
| 12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP2510P8 | |
| 12V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3 | |
| 12V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3E | |
| 12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F | |
| 12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1007N6T | |
| 12V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666) | |
| 13V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2 | |
| 15V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 15V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 15V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 15V Clamp 1A Ipp Tvs Diode Surface Mount SLP0603P2X3 | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0402P2X4F | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3 | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P3X3A | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1007N6T | |
| 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 10-QFN (2.5x1) | |
| 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-QFN (2.5x1) | |
| 15V Clamp 80A Ipp Tvs Diode Surface Mount 2-SLP1608P | |
| 15V Clamp 80A Ipp Tvs Diode Surface Mount SGP1610N2 | |
| 16V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| 17V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T | |
| 17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| 17V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SLP1608P2 | |
| 18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 18V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 18V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2 | |
| 2.1V 15A 0.08R ESD SLP0603P2X3L | |
| 20V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 23V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2 | |
| 24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 25V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| 25V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount SLP1608P2 | |
| 25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3 | |
| 25V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2 | |
| 25V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3 | |
| 25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2 | |
| 25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 27V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T | |
| 28.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2 | |
| 28.6V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 28V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SLP1608P2 | |
| 28V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 30V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2 | |
| 30V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 40V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2 | |
| 45V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2 | |
| 45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F | |
| 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T | |
| 55V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SLP1608P2 | |
| 55V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2 | |
| 56V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 5V ESD & EOS PROTECTION | |
| 60V Clamp 2A (1.2/50µs) Ipp Tvs Diode Surface Mount SLP1006P2 | |
| 60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T | |
| 65V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2 | |
| 65V Clamp 2A (1.2/50µs) Ipp Tvs Diode Surface Mount SLP1710N6T | |
| 7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3 | |
| 7.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T | |
| 70V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount 2-SLP1608P | |
| 8.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F | |
| 80V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1608P2 | |
| 80V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2 | |
| 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666) | |
| 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2 | |
| 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T | |
| 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6) | |
| 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2116P8 | |
| 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 9.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| BRIDGE RECT 1PHASE 100V 2A D3K | |
| BRIDGE RECT 1PHASE 100V 3A D3K | |
| BRIDGE RECT 1PHASE 100V 4A D3K | |
| BRIDGE RECT 1PHASE 100V 6A D3K | |
| BRIDGE RECT 1PHASE 100V 8A D3K | |
| BRIDGE RECT 1PHASE 1KV 6A D3K | |
| BRIDGE RECT 1PHASE 1KV 8A D3K | |
| BRIDGE RECT 1PHASE 200V 2A D3K | |
| BRIDGE RECT 1PHASE 200V 3A D3K | |
| BRIDGE RECT 1PHASE 200V 4A D3K | |
| BRIDGE RECT 1PHASE 200V 6A D3K | |
| BRIDGE RECT 1PHASE 200V 8A D3K | |
| BRIDGE RECT 1PHASE 400V 2A D3K | |
| BRIDGE RECT 1PHASE 400V 3A D3K | |
| BRIDGE RECT 1PHASE 400V 4A D3K | |
| BRIDGE RECT 1PHASE 400V 6A D3K | |
| BRIDGE RECT 1PHASE 400V 8A D3K | |
| BRIDGE RECT 1PHASE 50V 2A D3K | |
| BRIDGE RECT 1PHASE 50V 3A D3K | |
| BRIDGE RECT 1PHASE 50V 4A D3K | |
| BRIDGE RECT 1PHASE 50V 6A D3K | |
| BRIDGE RECT 1PHASE 50V 8A D3K | |
| BRIDGE RECT 1PHASE 600V 2A D3K | |
| BRIDGE RECT 1PHASE 600V 3A D3K | |
| BRIDGE RECT 1PHASE 600V 4A D3K | |
| BRIDGE RECT 1PHASE 600V 6A D3K | |
| BRIDGE RECT 1PHASE 600V 8A D3K | |
| BRIDGE RECT 1PHASE 800V 2A D3K | |
| BRIDGE RECT 1PHASE 800V 3A D3K | |
| BRIDGE RECT 1PHASE 800V 4A D3K | |
| BRIDGE RECT 1PHASE 800V 6A D3K | |
| BRIDGE RECT 1PHASE 800V 8A D3K | |
| Bridge Rectifier Single Phase Schottky 50V Surface Mount 16-SOIC | |
| Bridge Rectifier Single Phase Schottky 50V Through Hole 8-PDIP | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole D3K | |
| BRIDGE RECTIFIERS,D3K | |
| Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1) | |
| Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 3-DFN (1.3x0.8) | |
| Clamp Ipp Tvs Diode | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 100V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 100V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 150V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 150V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Avalanche 1000V 1A Surface Mount SMA (DO-214AC) | |
| Diode Avalanche 50V 1A (DC) Surface Mount SMA (DO-214AC) | |
| Diode Schottky 30V 30A Surface Mount TO-263LP | |
| Diode Schottky 40V 1A Surface Mount PW-MINI | |
| Diode Schottky 45V 20A Surface Mount TO-263LP | |
| Diode Schottky 90V 30A Surface Mount TO-263LP | |
| Diode Standard 100V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 100V 2A Surface Mount DO-214AB (SMC) | |
| Diode Standard 150V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 150V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 150V 2A Surface Mount DO-214AB (SMC) | |
| Diode Standard 200V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 200V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 2A Surface Mount DO-214AB (SMC) | |
| Diode Standard 400V 10A Surface Mount TO-263LP | |
| Diode Standard 600V 10A Through Hole | |
| Diode Standard 600V 5A Surface Mount TP-FA | |
| DIODE ZENER 10V 200MW SOD323F | |
| DIODE ZENER 11V 200MW SOD323F | |
| DIODE ZENER 12V 200MW SOD323F | |
| DIODE ZENER 13V 200MW SOD323F | |
| DIODE ZENER 14.66V 200MW SOD323 | |
| DIODE ZENER 15V 200MW SOD323F | |
| DIODE ZENER 16V 200MW SOD323F | |
| DIODE ZENER 18V 200MW SOD323F | |
| DIODE ZENER 2.4V 500MW DO204AH | |
| DIODE ZENER 2.7V 500MW DO204AH | |
| DIODE ZENER 20V 200MW SOD323F | |
| DIODE ZENER 22V 200MW SOD323F | |
| DIODE ZENER 24V 200MW SOD323F | |
| DIODE ZENER 24V 500MW DO204AH | |
| DIODE ZENER 27V 200MW SOD323F | |
| DIODE ZENER 27V 500MW DO204AH | |
| DIODE ZENER 3.3V 500MW DO204AH | |
| DIODE ZENER 3.6V 200MW SOD323F | |
| DIODE ZENER 3.6V 500MW DO204AH | |
| DIODE ZENER 3.9V 200MW SOD323F | |
| DIODE ZENER 3.9V 500MW DO204AH | |
| DIODE ZENER 30V 200MW SOD323F | |
| DIODE ZENER 30V 500MW DO204AH | |
| DIODE ZENER 33V 200MW SOD323F | |
| DIODE ZENER 33V 500MW DO204AH | |
| DIODE ZENER 36V 200MW SOD323F | |
| DIODE ZENER 36V 500MW DO204AH | |
| DIODE ZENER 3V 500MW DO204AH | |
| DIODE ZENER 4.3V 200MW SOD323F | |
| DIODE ZENER 4.3V 500MW DO204AH | |
| DIODE ZENER 4.7V 200MW SOD323F | |
| DIODE ZENER 4.7V 500MW DO204AH | |
| DIODE ZENER 5.1V 200MW SOD323F | |
| DIODE ZENER 5.1V 500MW DO204AH | |
| DIODE ZENER 5.6V 200MW SOD323F | |
| DIODE ZENER 5.6V 500MW DO204AH | |
| DIODE ZENER 56V 200MW UMD2 | |
| DIODE ZENER 6.2V 200MW SOD323F | |
| DIODE ZENER 6.2V 500MW DO204AH | |
| DIODE ZENER 6.79V 200MW SOD323 | |
| DIODE ZENER 6.8V 200MW SOD323F | |
| DIODE ZENER 6.8V 500MW DO204AH | |
| DIODE ZENER 7.5V 200MW SOD323F | |
| DIODE ZENER 7.5V 500MW DO204AH | |
| DIODE ZENER 8.2V 200MW SOD323F | |
| DIODE ZENER 8.2V 500MW DO204AH | |
| DIODE ZENER 9.1V 200MW SOD323F | |
| DIODE ZENER 9.1V 500MW DO204AH | |
| DIODE ZENER 9.99V 200MW SOD323 | |
| TVS ARRAYS | |
| TVS DIODE 10VWM 17VC SLP1608P2 | |
| TVS DIODE 12VWM 25VC SLP0603P2X3 | |
| TVS DIODE 12VWM 25VC SLP1608P2 | |
| TVS DIODE 12VWM 25VC SOT23 | |
| TVS DIODE 12VWM 28.5VC SLP1006P2 | |
| TVS DIODE 12VWM 28VC SOD323 | |
| TVS DIODE 12VWM 2DFN | |
| TVS DIODE 15VWM 28VC SLP1608P2 | |
| TVS DIODE 15VWM 30VC SOT23 | |
| TVS DIODE 15VWM 35VC SOD323 | |
| TVS DIODE 15VWM 35VC SOT143 | |
| TVS DIODE 2.1VWM SLP0603P2X3F | |
| TVS DIODE 2.5VWM 10.2VC P2010N8T | |
| TVS DIODE 2.5VWM 8VC SLP1006P2T | |
| TVS DIODE 2.5VWM SLP0603P2X3F | |
| TVS DIODE 20VWM 2DFN | |
| TVS DIODE 24VWM 2DFN | |
| TVS DIODE 24VWM 56VC SOD323 | |
| TVS DIODE 24VWM 65VC 2SLP1608P | |
| TVS DIODE 3.3VWM 10.5VC 2DFN | |
| TVS DIODE 3.3VWM 15VC 10QFN | |
| TVS DIODE 3.3VWM 15VC SOT23-6L | |
| TVS DIODE 3.3VWM 2DFN | |
| TVS DIODE 3.3VWM 8VC SLP1616P6 | |
| TVS DIODE 3.3VWM DFN04022 | |
| TVS DIODE 3.3VWM SLP0603P2X3 | |
| TVS DIODE 3.3VWM SLP1006P2X3F | |
| TVS DIODE 30VWM 55VC SLP1608P2 | |
| TVS DIODE 33VWM 47VC SOT233 | |
| TVS DIODE 40VWM 75VC SGP2510P8 | |
| TVS DIODE 5.25VWM 17VC SOT23-6L | |
| TVS DIODE 5.25VWM 17VC SOT236L | |
| TVS DIODE 5.5VWM 10VC 2DFN | |
| TVS DIODE 5VWM 12.5VC SLP0808P4T | |
| TVS DIODE 5VWM 12.5VC SLP1006P2 | |
| TVS DIODE 5VWM 12.5VC SLP1006P3 | |
| TVS DIODE 5VWM 12.5VC SLP1313P6T | |
| TVS DIODE 5VWM 12VC SLP0603P2X3 | |
| TVS DIODE 5VWM 12VC SOT23 | |
| TVS DIODE 5VWM 14VC SLP1006P2 | |
| TVS DIODE 5VWM 15VC 0201 | |
| TVS DIODE 5VWM 15VC SLP0603P2X3 | |
| TVS DIODE 5VWM 15VC SOD323 | |
| TVS DIODE 5VWM 15VC SOD523 | |
| TVS DIODE 5VWM 15VC SOT23 | |
| TVS DIODE 5VWM 15VC SOT363 | |
| TVS DIODE 5VWM 18.3VC SOD323 | |
| TVS DIODE 5VWM 25VC SOT143 | |
| TVS DIODE 5VWM 25VC SOT236L | |
| TVS DIODE 6.3VWM DFN10062 | |
| TVS DIODE 60VWM 105VC 2SLP1608P | |
| TVS DIODE 7.5VWM 30VC SOT143 | |
| TVS DIODE 8VWM 24VC SOD323 | |
| TVS DIODE 8VWM 24VC SOT23 | |
| TVS DIODE 8VWM 25VC SOD323 | |
| Zener Diode 100V 200mW ±6% Surface Mount UMD2 | |
| Zener Diode 100V 200mW Surface Mount SOD-323FL | |
| Zener Diode 10V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 10V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 110V 200mW ±5.45% Surface Mount UMD2 | |
| Zener Diode 110V 200mW Surface Mount SOD-323FL | |
| Zener Diode 11V 200mW ±2% Surface Mount SOD-323 | |
| Zener Diode 11V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 120V 200mW ±5% Surface Mount UMD2 | |
| Zener Diode 120V 200mW Surface Mount | |
| Zener Diode 12V 200mW ±2% Surface Mount SOD-323 | |
| Zener Diode 12V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 130V 200mW ±6.15% Surface Mount UMD2 | |
| Zener Diode 130V 200mW Surface Mount SOD-323FL | |
| Zener Diode 13V 200mW ±2% Surface Mount SOD-323 | |
| Zener Diode 13V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 14.66V 200mW ±2.18% Surface Mount SOD-323 | |
| Zener Diode 14.7V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 150V 200mW Surface Mount SOD-323FL | |
| Zener Diode 15V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 16V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 16V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 18V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 2.4V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2.7V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 22V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 22V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 24V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 24V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 27V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 27V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2V 200mW ±4% Surface Mount UMD2 | |
| Zener Diode 3.3V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 3.6V 200mW ±3% Surface Mount SOD-323 | |
| Zener Diode 3.6V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 3.9V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 30V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 33V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 36V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 36V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.03V 200mW ±3.35% Surface Mount SOD-323 | |
| Zener Diode 4.3V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 4.3V 200mW ±3.02% Surface Mount SOD-323 | |
| Zener Diode 4.3V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323 | |
| Zener Diode 4.7V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 200mW ±2% Surface Mount SOD-323 | |
| Zener Diode 5.1V 500mW ±2% Surface Mount SOD-323F | |
| Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323 | |
| Zener Diode 5.6V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 51V 200mW ±5.88% Surface Mount UMD2 | |
| Zener Diode 51V 200mW Surface Mount SOD-323FL | |
| Zener Diode 56V 200mW ±6.25% Surface Mount UMD2 | |
| Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323 | |
| Zener Diode 6.2V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.79V 200mW ±2.06% Surface Mount SOD-323 | |
| Zener Diode 6.8V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 62V 200mW ±6.45% Surface Mount UMD2 | |
| Zener Diode 62V 200mW Surface Mount SOD-323FL | |
| Zener Diode 68V 200mW ±5.88% Surface Mount UMD2 | |
| Zener Diode 68V 200mW Surface Mount SOD-323F | |
| Zener Diode 7.5V 200mW ±2% Surface Mount SOD-323 | |
| Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 75V 200mW ±6% Surface Mount UMD2 | |
| Zener Diode 75V 200mW Surface Mount SOD-323F | |
| Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323 | |
| Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 82V 200mW ±6.1% Surface Mount UMD2 | |
| Zener Diode 82V 200mW Surface Mount SOD-323FL | |
| Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323 | |
| Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323F | |
| Zener Diode 9.1V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.99V 200mW ±2.2% Surface Mount SOD-323 | |
| Zener Diode 91V 200mW ±6.04% Surface Mount UMD2 | |
| Zener Diode 91V 200mW Surface Mount SOD-323FL | |
| Zener Diode |
| << Prev | Next >> |