Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 5.1V 500MW DO204AH
ZENER DIODE, 0.5W, 5.1V, DO-204AH; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:TZX Series RoHS Compliant: Yes
Zener Diodes 5.1 Volt 0.5W 1%
DIODE ZENER 5.1V 500MW DO35
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZX5V1D-TR-ND | 20H7300 | TZX5V1D-TR | TZX5V1D-TR |
| Product Name | Single Zener Diodes | Zener Diode, 0.5W, 5.1V, Do-204Ah; Zener Voltage Nom Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DO-204AH | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| PD | 500 milliwatts |