Manufacturer: Diodes Incorporated
Win Source Part Number: 801075-UDZ4V3B-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3.02%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 4.3V
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 5μA at 1V
Zener Diode 4.3V 200mW ±3.02% Surface Mount SOD-323
DIODE ZENER 4.3V 200MW SOD323 Product overview: UDZ4V3B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ4V3B-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 4.3V 200MW SOD323
Zener Diodes Tight Tol Zener 200mW 4.3Vz 5mA 5uA
DIODE ZENER 4.3V 200MW SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 801075-UDZ4V3B-7 | UDZ4V3B-7-ND | 287-UDZ4V3B-7 | UDZ4V3B-7 | UDZ4V3B-7 | UDZ4V3B-7 |
| Product Name | Diodes - Zener - Single - UDZ4V3B-7 | Single Zener Diodes | 4.3V 200MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| VZ | 4.3 volts | 4.3 volts | 4.3 volts | 4.3 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms | ||
| IR | 0.0050 mA | 5 mA | 0.0050 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |