Win Source Part Number: 1174314-UCLAMP2271P.
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q100, uClamp®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V (Max)
Voltage - Breakdown (Min): 25.5V
Voltage - Clamping (Max) @ Ipp: 55V
Power Line Protection: No
Capacitance @ Frequency: 165pF @ 1MHz
Current - Peak Pulse (10/1000µs): 25A (8/20µs)
Package / Case: 2-UDFN
Supplier Device Package: SGP1610N2
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: UCLAMP2271P.TNTTR,UC
Base Product Number: UCLAMP2271
55V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
55V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
55V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Uni-Directional 22V (Max) 55V 2-SON T/R
Trans Voltage Suppressor Diode, 1500W, 22V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP2271P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2271P.TNT can be used for catalog matching and distributor lookup.
TVS DIODE 22VWM 55VC SGP1610N2
TVS DIODE 22VWM 55VC SGP1610N2
| Win Source Electronics | DigiKey | Richardson RFPD | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1174314-UCLAMP2271P.TNT | UCLAMP2271P.TNTTR-ND | UCLAMP2271P.TNT | UCLAMP2271P.TNT | 144-UCLAMP2271P.TNT | UCLAMP2271P.TNT | UCLAMP2271P.TNT |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS | 1500W 22V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Package | 2-UDFN | 0603 (1610 Metric) | SGP1610N | Cut Tape | SGP1610N2 | 0603 (1610 Metric) | |
| VC | 55 volts | 55 volts | 55 volts | 55 volts | |||
| VBR | 25.5 volts | 25.5 volts | 25.5 volts | 25.5 volts | |||
| CT | 165 pF | ||||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |