Zener Diode 51V 200mW Surface Mount SOD-323FL
Zener Diode 51V 200mW Surface Mount SOD-323FL
Zener Diode 51V 200mW Surface Mount SOD-323FL
DIODE ZENER 51V 200MW SOD323FL Product overview: UDZLVTE-1751 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZLVTE-1751 can be used for catalog matching and distributor lookup.
ZENER DIODE, AEC-Q101, 51V, SOD-323FL; Zener Voltage Vz Typ:51V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZLV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 51V 200MW SOD323FL
Zener Diodes 48-54Vz(V) 2Iz(mA) 1 Ir(uA) 39Vr(V)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZLVTE-1751DKR-ND | 287-UDZLVTE-1751 | 11AC4427 | UDZLVTE-1751 | UDZLVTE-1751 |
| Product Name | Single Zener Diodes | 51V 200MW Zener Diode | Zener Diode, Aec-Q101, 51V, Sod-323Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | Tape & Reel (TR) | SOD-323; SOD-323FL | SOD-323; SOD-323FL | SOD-323; SOD-323FL-2 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 51 volts | 51 volts | 51 volts | ||
| ZZT | 180 ohms |